EN
  • EN
  • DE

MURA120

Part No MURA120
Manufacturer SUNMATE electronic Co., LTD
Description 1.0A Surface Mount Super Fast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNMATE electronic Co., LTD
Win Source Part Number 1228601-MURA120
Manufacturer Homepage www.sunmate.tw/
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MURA120 CAD Model

Description

The MURA120 is a 1.0 Ampere Ultrafast Rectifier manufactured by SUNMATE electronic Co., LTD. It's designed for use in applications where high efficiency and fast switching speeds are required. Ultrafast rectifiers are particularly useful in circuits that operate at high frequencies, minimizing power loss due to reverse recovery time.

Applications

  • High-frequency power supplies
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Snubber circuits
  • Inverters

Features

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • RoHS compliant

Benefits

  • Increased efficiency in switching circuits. The ultrafast recovery time minimizes power loss during switching, leading to higher efficiency.
  • Reduced heat generation. The low forward voltage drop contributes to lower power dissipation and reduced heat generation.
  • Improved circuit performance. The fast switching speed allows for higher operating frequencies and improved overall circuit performance.
  • Enhanced reliability. The robust design and high surge current capability ensure reliable operation even under demanding conditions.
  • Environmentally friendly. The RoHS compliance ensures that the device meets environmental standards.

Additional Details

The MURA120 typically comes in a DO-41 or similar axial-lead package. Key specifications include a maximum repetitive reverse voltage of 200V, a maximum average forward rectified current of 1.0A, and a typical reverse recovery time in the nanosecond range. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics and thermal considerations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess