EN
  • EN
  • DE

MC35100V1-000U-A99

Part No MC35100V1-000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description FAN AXIAL 35X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® MC
Package Tray
Product Status Obsolete
Voltage - Rated 5VDC
Dimension Square - 35mm L x 35mm H
Width 10.00mm
Air Flow 7.0 CFM (0.196m³/min)
Static Pressure 0.180 in H2O (44.8 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart
Noise 28.0dB(A)
Power (Watts) 750 mW
RPM 9500 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CUR, TUV, UL
Weight 0.024 lb (10.89 g)
Current Rating (Amps) 0.150A
Voltage Range 2.5 ~ 6VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 60000 Hrs @ 40°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names MC35100V1000UA99,259-1560
Standard Package 30
Win Source Part Number 1229069-MC35100V1-000U-A99
Ultra Librarian 3D Model Ultra Librarian MC35100V1-000U-A99 CAD Model

Description

The MC35100V1-000U-A99 is a DC brushless fan (BLDC) from the MagLev® MC series manufactured by Sunon Fans.

  • Auto-Restart: Yes
  • Termination: 2 Wire Leads
  • Voltage Range: 2.5 ~ 6VDC
  • Power Rating: 750mW
  • Lifetime: 60000 Hrs @ 40°C
  • Weight: 0.024 lb (10.89 g)
  • Width: 10.00mm
  • Dimension: Square - 35mm L x 35mm H
  • Air Flow: 7.0 CFM (0.196m³/min)
  • Static Pressure: 0.180 in H2O (44.8 Pa)
  • Bearing Type: Vapo-Bearing™
  • Fan Type: Tubeaxial
  • Noise Level: 28.0dB(A)
  • RPM: 9500 RPM
  • Frame Material: Polybutylene Terephthalate (PBT)
  • Blade Material: Polybutylene Terephthalate (PBT)
  • Operating Temperature: 14 ~ 158°F (-10 ~ 70°C)

You May Also Be Interested in

Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Sunon Fans
DC Fan Ball Bearing 24V 0.122A 2.9W 5000RPM 27.5CFM 39dB Flange Mount / FAN AXIAL 60X20MM 24VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $93.6958
Sanyo Denki America Inc.
FAN 40X28MM 12VDC
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess