The SPHE8202T-HL11S is a DVD player system-on-a-chip (SoC) manufactured by Sunplus Technology. Like other members of the SPHE8202 family, it's designed to provide a comprehensive and cost-effective solution for DVD players. It integrates the necessary functions for DVD playback into a single chip, minimizing external component requirements and simplifying design.
Applications:
- DVD Players
- Portable DVD Players
- DVD Home Theater Systems
Features:
- DVD/VCD/CD Playback: Supports playback of DVD, VCD, and CD formats.
- MPEG-2 Decoding: Hardware-based MPEG-2 video decoding for smooth DVD playback.
- Audio Decoding: Supports a variety of audio formats including Dolby Digital (AC-3) and MPEG audio formats.
- Drive Control: Integrated control circuits for managing the DVD drive.
- Video Output: Composite video output for connecting to standard televisions.
- Progressive Scan Output: Supports progressive scan output, improving video quality on compatible displays.
- OSD (On-Screen Display): Provides an on-screen display for user interface and menu navigation.
Benefits:
- Cost-Effective: Integration of core functionalities reduces the bill of materials and overall system cost.
- Simplified Design: Makes it easier for manufacturers to design and build DVD players.
- Reliable Performance: Offers stable and dependable DVD playback.
- Feature-Rich: Provides all the features necessary for a complete DVD player solution.
Additional Details:
The HL11S designation likely refers to a specific package type or a particular configuration of the SPHE8202T. As with other SoCs, the SPHE8202T-HL11S requires external memory for code execution and video buffering. It interfaces with the DVD drive using a standard interface such as ATAPI. Exact specifications, including clock frequency, memory requirements, and detailed audio/video codec support, are best obtained from the official Sunplus datasheet for this specific part number.