EN
  • EN
  • DE

SUPERMICRO 3154-16I - ADAPTEC MICROSEMI 3154-16I 16PORT 12Gbps SAS/SATA

Part No SUPERMICRO 3154-16I - ADAPTEC MICROSEMI 3154-16I 16PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description ADAPTEC MICROSEMI 3154-16I 16PORT 12Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434961-SUPERMICRO 3154-16I - ADAPTEC MICROSEMI 3154-16I 16PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 3154-16I - ADAPTEC MICROSEMI 3154-16I 16PORT 12Gbps SAS/SATA CAD Model

Description

The SUPERMICRO 3154-16I is a high-performance ADAPTEC MICROSEMI RAID controller card, designed to meet the rigorous demands of enterprise-grade storage solutions. Boasting 16 ports, this card is capable of interfacing with both SAS and SATA storage devices, providing versatility and the capacity to manage a diverse storage array configuration. With a data transfer rate of 12Gbps, it facilitates efficient and swift data access, crucial for critical applications and high-load environments. The ADAPTEC MICROSEMI technology incorporated into this model assures reliability and enhanced data protection mechanisms, making it an optimal choice for server deployments in data centers, cloud infrastructures, and high-performance computing systems. Its compatibility with Supermicro's server solutions further ensures seamless integration, offering users a straightforward setup and maintenance experience. Professionals in need of dependable, high-speed storage connectivity will find the SUPERMICRO 3154-16I an invaluable asset in achieving optimal data management and storage performance.

You May Also Be Interested in

Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess