EN
  • EN
  • DE

SUPERMICRO 9380-8I8E - LSI 9380-8I8E 8PORT 12Gbps SAS/SATA

Part No SUPERMICRO 9380-8I8E - LSI 9380-8I8E 8PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9380-8I8E 8PORT 12Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434967-SUPERMICRO 9380-8I8E - LSI 9380-8I8E 8PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 9380-8I8E - LSI 9380-8I8E 8PORT 12Gbps SAS/SATA CAD Model

Description

The SUPERMICRO 9380-8I8E utilizes the proven LSI 9380-8I8E chipset to deliver a robust 8-port 12Gbps SAS/SATA controller, mirroring the capabilities and performance of the AOC-SAS9380-8I8E. Designed specifically for scalability and high-speed data processing, it accommodates up to 8 internal and 8 external storage devices. This controller is an excellent choice for enterprises looking to bolster their storage solutions, offering RAID support for critical data protection and performance enhancement. Suitable for a variety of applications including virtualized environments, database management, and high-capacity storage servers, the 9380-8I8E is a versatile piece of hardware. Its ability to manage multiple storage devices at high throughput rates makes it ideal for systems where data availability and speed are paramount. The SUPERMICRO 9380-8I8E is designed with a focus on reliability and efficiency, facilitating smooth and fast data transfers, which is critical for operational integrity and minimizing downtime in business-critical applications. By incorporating this controller into Supermicro server environments, organizations can significantly improve their data storage and retrieval capabilities, ensuring that they can meet the demands of modern, data-intensive workloads.

You May Also Be Interested in

Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess