EN
  • EN
  • DE

SUPERMICRO AOC-S2308L-L8I - BC 2308 8PORT 6Gbps SAS/SATA

Part No SUPERMICRO AOC-S2308L-L8I - BC 2308 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description Supermicro AOC-S2308L-L8I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434991-SUPERMICRO AOC-S2308L-L8I - BC 2308 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-S2308L-L8I - BC 2308 8PORT 6Gbps SAS/SATA CAD Model

Description

The SUPERMICRO AOC-S2308L-L8I is a versatile and dependable controller card, perfect for small to mid-sized business storage solutions. It harnesses the power of the Broadcom 2308 chipset to deliver robust performance and reliability for managing SAS and SATA storage devices. With eight ports, it supports up to 6Gbps data transfer speeds, adept at improving storage performance and scalability for a variety of applications, including file servers, data backup, and multimedia streaming. This controller card is particularly noted for its support of RAID 0, 1, and 10 configurations, enabling users to enhance their data protection or speed according to their needs. Its low-profile form factor ensures compatibility with a wide range of server and workstation enclosures, including those with compact designs. The AOC-S2308L-L8I stands out for its integrated LSI Fusion-MPT architecture, which provides high data throughput and low CPU utilization, ensuring efficient operation even under intense workloads. The card is designed with an eye on user-friendliness, featuring onboard hardware RAID configuration and a simple-to-use management interface, which eases the setup and monitoring of storage arrays. With its balance of performance, flexibility, and ease of use, the SUPERMICRO AOC-S2308L-L8I is an excellent choice for businesses looking to upgrade or expand their storage infrastructure with minimal hassle.

You May Also Be Interested in

Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess