EN
  • EN
  • DE

SUPERMICRO AOC-S3008L-L8E - BC 3008 8PORT 12Gbps HBA

Part No SUPERMICRO AOC-S3008L-L8E - BC 3008 8PORT 12Gbps HBA
Manufacturer Supermicro
Catalog Controllers
Description Supermicro AOC-S3008L-L8E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434948-SUPERMICRO AOC-S3008L-L8E - BC 3008 8PORT 12Gbps HBA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-S3008L-L8E - BC 3008 8PORT 12Gbps HBA CAD Model

Description

The SUPERMICRO AOC-S3008L-L8E is an 8-port 12Gbps HBA (Host Bus Adapter) card that provides high-speed connectivity for SATA and SAS storage devices. Utilizing the Broadcom 3008 controller, the AOC-S3008L-L8E ensures reliable and fast data transfers, making it an essential component for enterprise storage systems. This card is specifically engineered to meet the demands of high data throughput and scalability, providing support for up to 8 SATA or SAS devices. Its compatibility with various sizes and types of HDDs and SSDs makes it a versatile solution for diverse storage needs. The AOC-S3008L-L8E is designed for optimal performance in Supermicro servers, offering a direct, high-speed link between storage devices and the server CPU. With support for advanced features such as SMART monitoring and native command queuing (NCQ), it enhances both the performance and reliability of storage operations. Ideal for data centers, cloud storage, and high-performance computing environments, this card excels in applications requiring fast and reliable storage access.

You May Also Be Interested in

Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess