EN
  • EN
  • DE

SUPERMICRO AOC-SAS9206-16E - LSI 9206-16E 4PORT 6Gbps HBA H3-25448-05C

Part No SUPERMICRO AOC-SAS9206-16E - LSI 9206-16E 4PORT 6Gbps HBA H3-25448-05C
Manufacturer Supermicro
Catalog Controllers
Description LSI 9206-16E 4PORT 6Gbps HBA H3-25448-05C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434965-SUPERMICRO AOC-SAS9206-16E - LSI 9206-16E 4PORT 6Gbps HBA H3-25448-05C
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9206-16E - LSI 9206-16E 4PORT 6Gbps HBA H3-25448-05C CAD Model

Description

The SUPERMICRO AOC-SAS9206-16E is a specialized Host Bus Adapter (HBA) card featuring the LSI 9206-16E chipset, designed to provide high-speed 6Gbps connectivity for SAS and SATA devices. Despite its designation, this HBA card is equipped with four external ports, optimized to connect with high-capacity external storage enclosures. Suitable for large-scale storage solutions, the AOC-SAS9206-16E excels in environments where high throughput and expanded storage capacity are essential, such as data centers, video surveillance systems, and digital content libraries. Its ability to support multiple external drives simultaneously makes it an ideal choice for scalable storage architectures, enhancing storage flexibility and efficiency. The compatibility with SUPERMICRO servers further ensures seamless integration and stable operation in demanding storage applications.

You May Also Be Interested in

Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess