EN
  • EN
  • DE

SUPERMICRO AOC-SAS9207-8I - LSI 9207-8I 8PORT 6Gbps HBA

Part No SUPERMICRO AOC-SAS9207-8I - LSI 9207-8I 8PORT 6Gbps HBA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9207-8I 8PORT 6Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434989-SUPERMICRO AOC-SAS9207-8I - LSI 9207-8I 8PORT 6Gbps HBA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9207-8I - LSI 9207-8I 8PORT 6Gbps HBA CAD Model

Description

The SUPERMICRO AOC-SAS9207-8I is an internal Host Bus Adapter (HBA) card that offers high-speed 6Gbps connectivity for up to eight SAS or SATA drives, making it an ideal solution for enhancing server storage capabilities. Based on the LSI 9207-8I chipset, this HBA enables direct connection to multiple internal drives, significantly improving storage performance and scalability for applications such as database management, virtualization, and high-performance computing. The AOC-SAS9207-8I's support for a wide range of drives and compatibility with SUPERMICRO servers makes it a versatile and powerful option for expanding internal storage capacity and performance, ensuring efficient data processing and management in demanding server environments.

You May Also Be Interested in

Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess