EN
  • EN
  • DE

SUPERMICRO AOC-USAS-L8I - BC 1068E 8PORT 3Gbps SAS/SATA

Part No SUPERMICRO AOC-USAS-L8I - BC 1068E 8PORT 3Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description Supermicro 3Gb/s Eight-Port SAS Internal RAID Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434949-SUPERMICRO AOC-USAS-L8I - BC 1068E 8PORT 3Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-USAS-L8I - BC 1068E 8PORT 3Gbps SAS/SATA CAD Model

Description

The SUPERMICRO AOC-USAS-L8I is an 8-port SAS/SATA controller card, designed to deliver robust storage connectivity for Supermicro servers and workstations. Powered by the LSI BC 1068E chipset, this controller offers 3Gbps data transfer rates per port, making it suitable for applications requiring reliable and high-speed access to storage devices. It supports both SAS and SATA interfaces, providing flexibility in configuring storage solutions with SAS drives for speed and reliability or SATA drives for cost-effective storage capacity. This controller card supports RAID configurations, allowing for data redundancy and improved performance, essential for enterprise-level applications and critical data storage. The AOC-USAS-L8I fits into PCI Express slots, offering easy installation and compatibility with a broad range of systems. With support for up to 8 drives, it is an excellent choice for setting up robust storage environments in server and high-performance workstation setups. Features such as Online Capacity Expansion and RAID level migration provide scalability and flexibility in managing storage resources. The card also includes features for enhanced reliability, such as drive failure detection and hot swapping, ensuring uninterrupted operation and ease of maintenance.

You May Also Be Interested in

Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess