EN
  • EN
  • DE

SUPERMICRO ASR-71605 - Adaptec 71605 16PORT 6Gbps

Part No SUPERMICRO ASR-71605 - Adaptec 71605 16PORT 6Gbps
Manufacturer Supermicro
Catalog Controllers
Description Adaptec 71605 16PORT 6Gbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434947-SUPERMICRO ASR-71605 - Adaptec 71605 16PORT 6Gbps
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO ASR-71605 - Adaptec 71605 16PORT 6Gbps CAD Model

Description

The SUPERMICRO ASR-71605, part of the Adaptec by PMC series, is a top-tier RAID adapter designed for high-performance servers and workstations. Featuring 16 internal ports, it supports 6 Gbps SAS/SATA data transfer speeds, enabling a swift and reliable connection for a vast array of storage requirements. Its incorporation of the PMC PM8015 RAID-on-Chip (ROC) elevates data protection and performance, catering to the demands of mission-critical applications with support for RAID levels 0, 1, 1E, 5, 6, 10, 50, and 60. The ASR-71605 is equipped with a 1024MB cache memory, enhancing the efficiency of data processing and retrieval. Designed for scalability, it supports up to 256 SAS or SATA devices, making it a robust solution for extensive storage environments. Compatibility with SSDs, HDDs, and tape drives increases its versatility. Advanced features such as Zero-Maintenance Cache Protection (ZMCP) and MaxCache 3.0 caching software leverage SSD performance for accelerated data access. The Supermicro ASR-71605 is an indispensable tool for businesses seeking to optimize their storage infrastructure for speed, reliability, and security.

You May Also Be Interested in

Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess