EN
  • EN
  • DE

SUPERMICRO AT80602000801AA - Intel E5504 2.0GHz 4C 4M 80W

Part No SUPERMICRO AT80602000801AA - Intel E5504 2.0GHz 4C 4M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5504 2.0GHz 4C 4M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435029-SUPERMICRO AT80602000801AA - Intel E5504 2.0GHz 4C 4M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80602000801AA - Intel E5504 2.0GHz 4C 4M 80W CAD Model

Description

The SUPERMICRO AT80602000801AA is powered by the Intel E5504 processor, featuring a quad-core architecture clocked at 2.0GHz. This CPU is designed for optimizing efficiency and performance in server environments, delivering robust computing power with a moderate thermal design power (TDP) of 80W. The processor incorporates a 4MB cache, which enhances its capability to handle concurrent tasks by minimizing data access times. Designed for use in multi-processor systems, it supports Intel's Hyper-Threading technology, enabling improved multi-tasking and server responsiveness under load. The E5504 is built on Intel's Nehalem microarchitecture, which optimizes data throughput and energy efficiency, making it an ideal choice for energy-conscious data centers. Equipped with Intel Virtualization Technology, it allows for flexible virtualization, providing the foundation for a highly dynamic, scalable, and secure server infrastructure. This processor is compatible with the Supermicro platform, ensuring easy integration with existing systems, making it a well-suited option for upgrading server capabilities in enterprise environments.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess