EN
  • EN
  • DE

SUPERMICRO AT80614005133AB - Intel L5640 2.26GHz 6C 12M 60W

Part No SUPERMICRO AT80614005133AB - Intel L5640 2.26GHz 6C 12M 60W
Manufacturer Supermicro
Catalog CPU
Description Intel L5640 2.26GHz 6C 12M 60W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435004-SUPERMICRO AT80614005133AB - Intel L5640 2.26GHz 6C 12M 60W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614005133AB - Intel L5640 2.26GHz 6C 12M 60W CAD Model

Description

The SUPERMICRO AT80614005133AB features the Intel L5640 processor, a high-efficiency, low-power option designed specifically for demanding server environments. This six-core processor operates at 2.26GHz and boasts a reduced thermal design power (TDP) of only 60W, exemplifying its focus on energy efficiency without sacrificing performance. The processor is equipped with a 12MB cache, which significantly improves data access times, thereby increasing processing speeds and overall server efficiency. Manufactured based on Intel's Westmere microarchitecture, the L5640 introduces several advancements in energy efficiency, computational power, and security, including integrated AES New Instructions. It also supports Intel Hyper-Threading Technology, allowing it to process up to 12 threads concurrently, which enhances multitasking and server throughput significantly. Furthermore, Intel Virtualization Technology facilitates more efficient management of virtual environments, optimizing server capacity and flexibility. This processor's compatibility with Supermicro's platforms makes it particularly suited for data centers and enterprises aiming to upgrade their servers with an emphasis on power efficiency and high computational capability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess