EN
  • EN
  • DE

SUPERMICRO CBL-0108L-02 - Supermicro MINI SAS TO MINI SAS 39cm

Part No SUPERMICRO CBL-0108L-02 - Supermicro MINI SAS TO MINI SAS 39cm
Manufacturer Supermicro
Catalog Cables
Description Supermicro IPASS -> IPASS SAS Cable, 39cm. Cable length: 0.39 m, Connector 1: SAS, Connector 2: SASIPASS to IPASS SAS Cable, 39cm, Pb-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434940-SUPERMICRO CBL-0108L-02 - Supermicro MINI SAS TO MINI SAS 39cm
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-0108L-02 - Supermicro MINI SAS TO MINI SAS 39cm CAD Model

Description

The SUPERMICRO CBL-0108L-02 cable is engineered to meet the high-speed connectivity needs of modern data centers and storage infrastructures. This 39cm Mini SAS to Mini SAS cable is designed to facilitate the connection between SAS controllers and SAS/SATA storage devices, supporting a wide array of configurations for enhanced storage flexibility and performance. Capable of supporting SAS 3.0 bandwidths up to 12Gbps, this cable is ideal for systems requiring fast data transfer rates for efficient storage and retrieval operations in demanding applications such as databases, transaction processing, and high-performance computing. The universal Mini SAS connectors ensure compatibility with a broad range of SAS controllers and drives, offering a reliable, high-quality connection that minimizes signal loss and interference. Its durable construction and design considerations for optimal cable routing and management make the CBL-0108L-02 an indispensable asset in building efficient, high-density, and high-speed storage solutions.

You May Also Be Interested in

NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess