EN
  • EN
  • DE

SUPERMICRO CSE-825-X11DPI-N - Supermicro CSE-825 X11DPI-N 2U Server 8x3.5 2x2.5

Part No SUPERMICRO CSE-825-X11DPI-N - Supermicro CSE-825 X11DPI-N 2U Server 8x3.5 2x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-825 X11DPI-N 2U Server 8x3.5 2x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435849-SUPERMICRO CSE-825-X11DPI-N - Supermicro CSE-825 X11DPI-N 2U Server 8x3.5 2x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-825-X11DPI-N - Supermicro CSE-825 X11DPI-N 2U Server 8x3.5 2x2.5 CAD Model

Description

The SUPERMICRO CSE-825-X11DPI-N server is engineered for stability, efficiency, and scalability, making it an ideal platform for mid-size to large enterprise applications. Situated in a 2U rackmount chassis, it features the X11DPI-N motherboard, supporting Dual Intel Xeon Scalable Processors, which delivers enhanced performance and efficiency for a wide range of applications. This server configuration provides extensive memory capacity with support for up to 2TB of ECC DDR4 memory, making it well-suited for memory-intensive tasks and applications. Storage configuration is flexible and robust, offering 8 hot-swap 3.5"" drive bays for high-capacity HDDs, and 2 additional 2.5"" bays for SSDs, delivering an effective blend of speed and storage volume. Network connectivity is facilitated through dual Gigabit Ethernet ports, alongside a dedicated IPMI 2.0 port for remote management, ensuring seamless and efficient administration. The server includes high-efficiency power supplies and advanced cooling mechanisms, ensuring long-term reliability and stability under varying operational loads. The CSE-825-X11DPI-N is designed to fulfill the needs of growing businesses, offering a scalable and reliable server solution for data centers, cloud computing, and enterprise applications.

You May Also Be Interested in

IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess