EN
  • EN
  • DE

SUPERMICRO FAN-0126L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan

Part No SUPERMICRO FAN-0126L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro Chassis Middle Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435236-SUPERMICRO FAN-0126L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0126L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan CAD Model

Description

The SUPERMICRO FAN-0126L4 is an advanced 80mm hot-swappable middle axial fan crafted to meet the demanding cooling needs of Supermicro's server solutions. Positioned strategically within the server chassis, this fan plays a critical role in providing efficient airflow through the heart of the system, targeting heat generation points directly to prevent overheating. The fan's hot-swappable capability is especially beneficial for enterprise servers, allowing maintenance or upgrades without the need for system downtime. This ensures continuous system reliability and performance, crucial in 24/7 operational environments. The axial design of the fan ensures a consistent flow of air, improving cooling efficiency and making the FAN-0126L4 a vital component in managing the thermal conditions inside Supermicro server systems. Engineered for durability and performance, this fan is a key player in maintaining system stability, reliability, and extended operational life.

You May Also Be Interested in

CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess