EN
  • EN
  • DE

SUPERMICRO FAN-0148L4 - 80MM HotSwap Exhaust Axial Fan

Part No SUPERMICRO FAN-0148L4 - 80MM HotSwap Exhaust Axial Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro FAN-0148L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435243-SUPERMICRO FAN-0148L4 - 80MM HotSwap Exhaust Axial Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0148L4 - 80MM HotSwap Exhaust Axial Fan CAD Model

Description

The SUPERMICRO FAN-0148L4 distinguishes itself as an 80mm hot-swap exhaust axial fan, meticulously designed to bolster the cooling efficiency of Supermicro server chassis. This fan specializes in expelling hot air from the enclosure, facilitating a conducive cooling environment that enhances the performance and durability of the server components. Its hot-swap capability is particularly advantageous, allowing for swift replacement or upgrading without necessitating a system shutdown, thereby promoting uninterrupted operational continuity. The axial design aids in maintaining a steady exhaust flow, efficiently directing heat away from critical components and out of the chassis. Engineered for resilience and high performance, the FAN-0148L4 adheres to Supermicro's high-quality standards, ensuring reliable operation over a long service life. It is a vital component for optimizing thermal management in Supermicro's server offerings, contributing to stable, efficient, and reliable server operations under varied thermal conditions.

You May Also Be Interested in

Dell
FAN T630 T640
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess