EN
  • EN
  • DE

SUPERMICRO HDS-2TD-SSDSC2BB240G - 240GB SSD 2.5 SATA 6G SSDSC2BB240G7

Part No SUPERMICRO HDS-2TD-SSDSC2BB240G - 240GB SSD 2.5 SATA 6G SSDSC2BB240G7
Manufacturer Supermicro
Catalog Hard Drives
Description 240GB SSD 2.5 SATA 6G SSDSC2BB240G7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435422-SUPERMICRO HDS-2TD-SSDSC2BB240G - 240GB SSD 2.5 SATA 6G SSDSC2BB240G7
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDS-2TD-SSDSC2BB240G - 240GB SSD 2.5 SATA 6G SSDSC2BB240G7 CAD Model

Description

The SUPERMICRO HDS-2TD-SSDSC2BB240G features a 240GB SSD with a 2.5-inch form factor, utilizing the SATA 6Gbps interface for connectivity. Based on the SSDSC2BB240G7 model, this solid-state drive offers substantial improvements in speed and reliability over traditional hard drives. Designed for use in Supermicro servers and storage systems, it delivers fast boot and load times, significantly reducing system latency and improving overall performance. The drive's 240GB capacity makes it suitable for OS installations, application hosting, and providing fast access to frequently used data. Its energy efficiency and durability are particularly beneficial in 24/7 operating environments, minimizing operational costs while ensuring data integrity. This SSD is an ideal choice for businesses looking to enhance their IT infrastructure with fast, reliable, and efficient storage solutions.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess