EN
  • EN
  • DE

SUPERMICRO HDS-SSDSC2BB240G4L - 240GB SSD 2.5 SATA 6G SSDSC2BB240G4L

Part No SUPERMICRO HDS-SSDSC2BB240G4L - 240GB SSD 2.5 SATA 6G SSDSC2BB240G4L
Manufacturer Supermicro
Catalog Hard Drives
Description 240GB SSD 2.5 SATA 6G SSDSC2BB240G4L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435429-SUPERMICRO HDS-SSDSC2BB240G4L - 240GB SSD 2.5 SATA 6G SSDSC2BB240G4L
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDS-SSDSC2BB240G4L - 240GB SSD 2.5 SATA 6G SSDSC2BB240G4L CAD Model

Description

The SUPERMICRO HDS-SSDSC2BB240G4L is a 240GB solid-state drive that offers superb storage solutions for enterprise-grade applications. This 2.5-inch SATA 6Gb/s SSD is designed to deliver fast, reliable performance for data-intensive applications. Its compact size makes it an ideal choice for servers, delivering high-speed data transfer rates that improve the overall performance of business-critical applications. The SSDSC2BB240G4L utilizes advanced NAND flash technology to provide superior endurance and reliability, extending the life of the drive and reducing the need for replacements. With its high-speed SATA interface, it offers quick boot times and fast access to stored data, enhancing productivity and efficiency. This SSD is equipped with data loss prevention and end-to-end data protection features, ensuring the safety and integrity of stored information. It is an excellent choice for businesses looking for a durable, high-performing storage solution.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess