EN
  • EN
  • DE

SUPERMICRO HUA722020ALA330-SM - 2TB 7.2K 3.5 SATA 3G HUA722020ALA330

Part No SUPERMICRO HUA722020ALA330-SM - 2TB 7.2K 3.5 SATA 3G HUA722020ALA330
Manufacturer Supermicro
Catalog Hard Drives
Description 2TB 7.2K 3.5 SATA 3G HUA722020ALA330
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435496-SUPERMICRO HUA722020ALA330-SM - 2TB 7.2K 3.5 SATA 3G HUA722020ALA330
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HUA722020ALA330-SM - 2TB 7.2K 3.5 SATA 3G HUA722020ALA330 CAD Model

Description

The SUPERMICRO HUA722020ALA330-SM is a high-capacity, high-performance hard disk drive designed for robust data storage solutions. With a storage capacity of 2TB, it meets the needs of demanding data environments, serving as an essential component in data centers, workstations, and server systems. Operating at a spindle speed of 7,200 RPM, it ensures reliable and quick access to stored information, optimizing read/write operations for time-sensitive tasks. This 3.5-inch form factor drive utilizes a SATA 3G interface, offering compatibility with a wide range of Supermicro servers and systems. Engineered for durability and reliability, it incorporates advanced features to safeguard data, including error correction and robust mechanical design. Ideal for applications requiring substantial storage capacity and dependable performance, the HUA722020ALA330-SM represents Supermicro’s commitment to quality and innovation in the realm of enterprise storage solutions.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess