EN
  • EN
  • DE

SUPERMICRO MCP-220-00118-0B - Supermicro (Gen 5.5) Tool-Less 3.5" to 2.5"

Part No SUPERMICRO MCP-220-00118-0B - Supermicro (Gen 5.5) Tool-Less 3.5" to 2.5"
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro Spare Parts MCP-220-247
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434847-SUPERMICRO MCP-220-00118-0B - Supermicro (Gen 5.5) Tool-Less 3.5" to 2.5"
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-220-00118-0B - Supermicro (Gen 5.5) Tool-Less 3.5" to 2.5" CAD Model

Description

The SUPERMICRO MCP-220-00118-0B represents an ingenious solution, facilitating easy and efficient drive bay conversion in server environments. This Tool-Less 3.5"" to 2.5"" drive converter is specially designed for Supermicro's Generation 5.5 server chassis, enabling seamless transition and usage of 2.5"" drives in 3.5"" bays. It underscores the flexibility and modularity of Supermicro's server solutions, allowing IT administrators to quickly adapt their storage configurations without the need for additional tools or complicated procedures. Ideal for expanding storage capacity or integrating SSDs for enhanced server performance, the MCP-220-00118-0B is a testament to Supermicro's commitment to providing versatile, high-quality components that support evolving enterprise needs. Whether upgrading existing infrastructure or building new systems, this drive converter simplifies storage scalability and customization, ensuring servers remain agile and efficient in handling various data workloads.

You May Also Be Interested in

Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess