EN
  • EN
  • DE

SUPERMICRO MCP-290-00059-0B - Supermicro 4U-5U Rail Kit

Part No SUPERMICRO MCP-290-00059-0B - Supermicro 4U-5U Rail Kit
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro MCP-290-00059-0B. Mounting interface: 26.5" - 36.4"26.5" to 36.4" rail set + handles, Quick Release for 4U 17.2" W towerSUPERMICRO MCP-290-00059-0B 4U Rack Mount Rail Kit for SC747/SC748 chassis, 4042, 7076, 8076 servers.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434885-SUPERMICRO MCP-290-00059-0B - Supermicro 4U-5U Rail Kit
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-290-00059-0B - Supermicro 4U-5U Rail Kit CAD Model

Description

The SUPERMICRO MCP-290-00059-0B rail kit provides a robust and secure mounting framework for 4U to 5U Supermicro server chassis, ensuring their safe and stable accommodation within rack cabinets. Constructed from premium-grade materials, the rail kit is designed to withstand the rigors of continuous operation in demanding data center environments. It features an easy installation mechanism that allows for quick and efficient server deployment, significantly enhancing operational efficiency. The kit comes complete with all necessary components, including both the inner and outer rails, which function together to offer maximum support and stability for heavier server loads. Furthermore, its adjustable length capability makes it highly adaptable to different rack sizes, increasing its utility across various data center setups. The MCP-290-00059-0B rail kit fully supports Supermicro's design specifications, ensuring a perfect fit with Supermicro server cases and providing a reliable solution for secure server rack installations.

You May Also Be Interested in

Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess