EN
  • EN
  • DE

SUPERMICRO MCP-290-00063-ON - Supermicro 1U Rail Kit CSE-113

Part No SUPERMICRO MCP-290-00063-ON - Supermicro 1U Rail Kit CSE-113
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro 1U Rail Kit CSE-113
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434881-SUPERMICRO MCP-290-00063-ON - Supermicro 1U Rail Kit CSE-113
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-290-00063-ON - Supermicro 1U Rail Kit CSE-113 CAD Model

Description

The SUPERMICRO MCP-290-00063-ON 1U Rail Kit for the CSE-113 series is an indispensable component for IT professionals looking to mount their Supermicro servers securely in a rack environment. Designed meticulously by Supermicro, a leader in server technology and innovation, this rail kit ensures a perfect fit and efficient space utilization for Supermicro 1U servers, primarily tailored for the CSE-113 chassis models. Constructed with durability and ease of installation in mind, the rail kit features a tool-less design that significantly simplifies the mounting process, thus reducing the setup time and maintenance efforts. This rail kit is engineered for stability and supports quick server insertion and removal, promoting better maintenance and upgrade operations without compromising on reliability. Its robust build quality aligns with Supermicro's commitment to providing professional-grade server accessories that match the performance and longevity expected in demanding data center environments. Furthermore, the MCP-290-00063-ON rail kit is designed to enhance airflow within the rack, contributing to optimal cooling and ensuring that the server operates within its thermal efficiency parameters. The package includes all necessary hardware, making it a comprehensive solution for IT administrators aiming to deploy Supermicro servers efficiently. The Supermicro 1U Rail Kit is not just a mounting accessory but an integral part of a data center's infrastructure, designed to ensure that high-performance servers have the secure and stable platform they require.

You May Also Be Interested in

Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess