EN
  • EN
  • DE

SUPERMICRO MZ7LM960HCHP-00005 - 960GB SSD 2.5 SATA 6G RI MZ7LM960HCHP PM863

Part No SUPERMICRO MZ7LM960HCHP-00005 - 960GB SSD 2.5 SATA 6G RI MZ7LM960HCHP PM863
Manufacturer Supermicro
Catalog Hard Drives
Description 960GB SSD 2.5 SATA 6G RI MZ7LM960HCHP PM863
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435307-SUPERMICRO MZ7LM960HCHP-00005 - 960GB SSD 2.5 SATA 6G RI MZ7LM960HCHP PM863
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZ7LM960HCHP-00005 - 960GB SSD 2.5 SATA 6G RI MZ7LM960HCHP PM863 CAD Model

Description

The SUPERMICRO MZ7LM960HCHP-00005 is a robust, 960GB Solid State Drive (SSD) crafted to deliver reliable and efficient storage performance for enterprise-scale environments. It integrates seamlessly with a 2.5 inch SATA 6Gb/s interface, ensuring broad compatibility with existing servers and storage arrays. This PM863 series SSD focuses on Read-Intensive (RI) applications, providing an optimal balance of performance, reliability, and endurance for workloads that require frequent access to reading data, such as file servers, web-based applications, and streaming media services. The drive employs Samsung's advanced V-NAND technology, offering higher density and better wear leveling than traditional NAND technology, which translates to improved longevity and durability. Additionally, it features advanced data protection and error correction technologies to safeguard data integrity, even in the event of unexpected power loss. For businesses looking for a cost-effective yet powerful storage solution, the SUPERMICRO MZ7LM960HCHP-00005 SSD is a compelling choice, bringing enterprise-grade performance and reliability to a wide range of applications and workloads.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess