EN
  • EN
  • DE

SUPERMICRO MZILS1T9HEJH-00007 - 1.92TB SSD 2.5 SAS 12G RI MZILS1T9HEJH PM1633A

Part No SUPERMICRO MZILS1T9HEJH-00007 - 1.92TB SSD 2.5 SAS 12G RI MZILS1T9HEJH PM1633A
Manufacturer Supermicro
Catalog Hard Drives
Description 1.92TB SSD 2.5 SAS 12G RI MZILS1T9HEJH PM1633A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435374-SUPERMICRO MZILS1T9HEJH-00007 - 1.92TB SSD 2.5 SAS 12G RI MZILS1T9HEJH PM1633A
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZILS1T9HEJH-00007 - 1.92TB SSD 2.5 SAS 12G RI MZILS1T9HEJH PM1633A CAD Model

Description

The SUPERMICRO MZILS1T9HEJH-00007 represents cutting-edge storage technology, offering 1.92TB of solid-state storage in a 2.5-inch SAS form factor. Leveraging the SAS 12Gbps interface, this SSD delivers exceptional speed and reliability, far surpassing traditional hard drives in performance. Designed for high-demand enterprise environments, the PM1633A series SSD is engineered for tasks requiring quick data access and transfer, such as database management, cloud storage solutions, and virtualized infrastructure. It incorporates Samsung's advanced V-NAND technology, ensuring high durability, efficiency, and a lower total cost of ownership. Additional features such as end-to-end data protection, power-loss protection, and high write endurance make this SSD a robust choice for sustaining critical data integrity and operational continuity in business operations. Suitable for deployment in a wide range of server and storage applications, the SUPERMICRO MZILS1T9HEJH-00007 SSD is the ideal solution for organizations aiming to enhance their data processing capabilities and IT infrastructure resilience.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess