EN
  • EN
  • DE

SUPERMICRO MZQLB1T9HAJR-SM - 1.92TB SSD 2.5 NVME U.2 MZQLB1T9HAJR-00007 PM983

Part No SUPERMICRO MZQLB1T9HAJR-SM - 1.92TB SSD 2.5 NVME U.2 MZQLB1T9HAJR-00007 PM983
Manufacturer Supermicro
Catalog Hard Drives
Description 1.92TB SSD 2.5 NVME U.2 MZQLB1T9HAJR-00007 PM983
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435311-SUPERMICRO MZQLB1T9HAJR-SM - 1.92TB SSD 2.5 NVME U.2 MZQLB1T9HAJR-00007 PM983
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZQLB1T9HAJR-SM - 1.92TB SSD 2.5 NVME U.2 MZQLB1T9HAJR-00007 PM983 CAD Model

Description

The SUPERMICRO MZQLB1T9HAJR-SM is a cutting-edge 1.92TB Solid State Drive (SSD) designed for high-performance and enterprise-grade storage solutions. It leverages the NVMe interface standard over a U.2 connection, enabling significantly faster data transfer rates than traditional SATA SSDs. This PM983 series SSD is designed to tackle the most demanding enterprise applications, offering not only exceptional speed but also unparalleled reliability and endurance. This drive is suitable for a variety of uses, including high-speed caching, tiered storage configurations, and as primary storage for critical applications requiring instant data access. The SSD features Samsung's state-of-the-art V-NAND technology, which provides not only more storage in a smaller footprint but also ensures a higher level of data protection and integrity. Additionally, the MZQLB1T9HAJR-00007 model incorporates advanced features such as hardware encryption, secure erase, and power loss protection, making it an ideal solution for data centers and IT environments that require top-tier performance along with robust data security measures. Its 2.5-inch form factor and U.2 interface make it compatible with a wide range of servers and storage systems, offering flexibility for system architects and IT professionals in designing their storage infrastructure.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess