EN
  • EN
  • DE

SUPERMICRO PWS-341P-1H - Supermicro 340W Platinum Multi-output power supply

Part No SUPERMICRO PWS-341P-1H - Supermicro 340W Platinum Multi-output power supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-341P-1H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435754-SUPERMICRO PWS-341P-1H - Supermicro 340W Platinum Multi-output power supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-341P-1H - Supermicro 340W Platinum Multi-output power supply CAD Model

Description

The SUPERMICRO PWS-341P-1H is a cutting-edge power supply unit (PSU) designed specifically for enterprise-grade servers and high-performance computing systems. With a substantial 340W output, this Platinum-rated PSU ensures energy-efficient operation without sacrificing performance. Ideal for multi-output applications, it supports a wide array of Supermicro server systems, offering flexibility and scalability in system configuration. The Platinum efficiency rating signifies that the power supply operates at or above 92% efficiency at 50% load, reducing electricity usage and operational costs. Its compact design fits seamlessly into Supermicro 1U chassis, making it perfect for space-constrained server racks. Furthermore, the PWS-341P-1H features overcurrent, overvoltage, and short-circuit protection, safeguarding your components from electrical hazards and ensuring a stable and reliable power supply to your critical computing infrastructure.

You May Also Be Interested in

CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess