EN
  • EN
  • DE

SUPERMICRO PWS-706P-1R - Supermicro 700W/750W Platinum Power Supply

Part No SUPERMICRO PWS-706P-1R - Supermicro 700W/750W Platinum Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-706P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435753-SUPERMICRO PWS-706P-1R - Supermicro 700W/750W Platinum Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-706P-1R - Supermicro 700W/750W Platinum Power Supply CAD Model

Description

The SUPERMICRO PWS-706P-1R delivers top-of-the-line efficiency and reliability with its 700W capacity, expandable to 750W to meet peak demands, tailored specifically for high-density 1U servers. Its Platinum certification reflects a commitment to energy efficiency, guaranteeing over 90% efficiency under typical loads. This outstanding performance not only reduces operating costs but also lowers the carbon footprint of data center operations. This PSU is equipped with a redundant design, ideal for ensuring continuous operation in the event of a module failure, a critical feature for maintaining high availability in enterprise and cloud computing environments. Hot-swappable capabilities permit maintenance or upgrades without interrupting server uptime, a vital attribute for mission-critical applications. Featuring comprehensive protections against power anomalies, the PWS-706P-1R is engineered to provide a robust and secure power solution that is compatible with a wide range of Supermicro server configurations.

You May Also Be Interested in

CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess