EN
  • EN
  • DE

SUPERMICRO PWS-751P-1R - Supermicro 750W 1U Redundant Power Supply

Part No SUPERMICRO PWS-751P-1R - Supermicro 750W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-751P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435741-SUPERMICRO PWS-751P-1R - Supermicro 750W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-751P-1R - Supermicro 750W 1U Redundant Power Supply CAD Model

Description

Embarking on a commitment to reliability and efficiency, the SUPERMICRO PWS-751P-1R is a 750W redundant power supply unit that stands out for its 1U form factor, making it an ideal selection for space-constrained and high-density server environments. Designed by Supermicro, a leader in innovative and green computing solutions, this PSU ensures uninterrupted power, providing a fail-safe for enterprises that cannot afford downtime. Its 750W output is optimized for a range of server applications, offering sufficient power for both standard operations and peak loads without sacrificing efficiency. The unit's redundant nature allows for immediate failover in the event of a power supply failure, enhancing overall system reliability. Hot-swappable functionality ensures maintenance and replacements can occur seamlessly, without the need to power down connected systems, aiding in operational continuity and minimizing maintenance time. Energy efficiency is a key attribute of the PWS-751P-1R, aiding organizations in reducing their carbon footprint while lowering energy costs. Advanced cooling mechanisms ensure the power supply remains within optimal thermal parameters, extending the lifespan of the PSU and associated server components. Built-in protection against power anomalies such as over-current, over-voltage, and short circuits, further ensures the stability and safety of your data center infrastructure. Compatibility with Supermicro’s extensive server chassis offerings guarantees ease of integration, making this PSU a versatile and dependable power solution for modern data centers.

You May Also Be Interested in

CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess