EN
  • EN
  • DE

SUPERMICRO SAS9271-8I - LSI 9271-8i 8PORT 6Gbps SAS/SATA

Part No SUPERMICRO SAS9271-8I - LSI 9271-8i 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9271-8i 8PORT 6Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434968-SUPERMICRO SAS9271-8I - LSI 9271-8i 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SAS9271-8I - LSI 9271-8i 8PORT 6Gbps SAS/SATA CAD Model

Description

The SUPERMICRO SAS9271-8I is a high-performance SAS/SATA controller, powered by the LSI 9271-8i chipset, designed to deliver reliable and efficient storage solutions. This controller card offers 8 ports of 6Gbps SAS/SATA connectivity, making it suitable for a wide range of storage applications including medium-sized RAID arrays. It is capable of driving a diverse array of storage types, from high-speed SSDs to high-capacity HDDs, providing flexibility for building mixed-use storage environments. The controller supports RAID levels 0, 1, 5, 6, 10, 50, and 60, offering a balance of performance, data protection, and capacity optimization. This makes it an ideal solution for SMBs, enterprise data centers, and cloud storage services that require dependable RAID functionality and scalable storage. Moreover, its compatibility with Supermicro’s server platforms ensures seamless integration and dependability. The SAS9271-8I’s focus on delivering robust performance, reliability, and versatility, alongside features such as SSD caching and self-encrypting drive (SED) support, positions it as a key enabler for enhancing server storage capabilities while safeguarding critical data against loss.

You May Also Be Interested in

Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess