EN
  • EN
  • DE

SUPERMICRO SSDPE2KE016T8 - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610

Part No SUPERMICRO SSDPE2KE016T8 - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Manufacturer Supermicro
Catalog Hard Drives
Description 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435301-SUPERMICRO SSDPE2KE016T8 - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSDPE2KE016T8 - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610 CAD Model

Description

The SUPERMICRO SSDPE2KE016T8 is a cutting-edge 1.6TB solid-state drive that leverages the speed and efficiency of the NVMe protocol, housed in a 2.5-inch form factor for easy integration into existing server and storage solutions. Utilizing the U.2 interface, it offers superior performance compared to traditional SATA and SAS SSDs, making it perfect for high-performance computing, data analytics, and cloud services. The P4610 model is built for endurance and reliability, featuring Intel’s 3D NAND technology that enhances life expectancy and allows for a larger number of drive writes per day, ensuring longevity and consistent performance under heavy workloads. Advanced features like hardware encryption, power loss imminent protection, and temperature monitoring provide additional data security and system stability. For businesses requiring the fastest data access speeds combined with high reliability, the SUPERMICRO SSDPE2KE016T8 presents an ideal solution.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess