EN
  • EN
  • DE

SUPERMICRO SSDPE2KE032T8 - 3.2TB SSD 2.5 NVME U.2 P4610 SSDPE2KE032T8 P4610

Part No SUPERMICRO SSDPE2KE032T8 - 3.2TB SSD 2.5 NVME U.2 P4610 SSDPE2KE032T8 P4610
Manufacturer Supermicro
Catalog Hard Drives
Description 3.2TB SSD 2.5 NVME U.2 P4610 SSDPE2KE032T8 P4610
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435469-SUPERMICRO SSDPE2KE032T8 - 3.2TB SSD 2.5 NVME U.2 P4610 SSDPE2KE032T8 P4610
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSDPE2KE032T8 - 3.2TB SSD 2.5 NVME U.2 P4610 SSDPE2KE032T8 P4610 CAD Model

Description

The SUPERMICRO SSDPE2KE032T8 is a state-of-the-art solid-state drive that offers a massive storage capacity of 3.2TB, catering to the needs of enterprise-level storage solutions. This SSD utilizes the cutting-edge NVMe interface via a U.2 connector, which provides unparalleled data transfer speeds far exceeding those possible with traditional SATA connections. The P4610 series is engineered for optimal performance in heavy workload environments, making it perfectly suited for data centers, high-performance computing applications, and server infrastructures requiring high-throughput storage. It features 2.5-inch form factor compatibility, enabling easy integration into existing systems while providing the benefits of reduced latency, increased Input/Output operations per second (IOPS), and improved power efficiency compared to earlier SSD generations. The SSDPE2KE032T8 incorporates advanced technologies such as hardware-based encryption for secure data storage, endurance technology tailored for high-intensity applications, and power loss imminent (PLI) protection to ensure data integrity during unexpected power outages. With its robust capacity and exceptional performance characteristics, the SUPERMICRO SSDPE2KE032T8 represents a groundbreaking solution for organizations looking to enhance their data storage and access capabilities, ensuring consistently high performance and reliability.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess