EN
  • EN
  • DE

SUPERMICRO SSDSC2KB480G7 - 480GB SSD 2.5 SATA 6G RI SSDSC2KB480G7 S4500

Part No SUPERMICRO SSDSC2KB480G7 - 480GB SSD 2.5 SATA 6G RI SSDSC2KB480G7 S4500
Manufacturer Supermicro
Catalog Hard Drives
Description 480GB SSD 2.5 SATA 6G RI SSDSC2KB480G7 S4500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435318-SUPERMICRO SSDSC2KB480G7 - 480GB SSD 2.5 SATA 6G RI SSDSC2KB480G7 S4500
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSDSC2KB480G7 - 480GB SSD 2.5 SATA 6G RI SSDSC2KB480G7 S4500 CAD Model

Description

The SUPERMICRO SSDSC2KB480G7 solid-state drive offers 480GB of storage in a 2.5-inch SATA 6G interface, tailored for read-intensive applications within modern data centers. As part of the S4500 series, it is engineered to provide reliable, high-speed access to data, significantly enhancing system performance. This SSD leverages the strengths of 3D NAND technology, which enables greater storage density and reliability than traditional flat NAND solutions. It's designed to support a wide range of workloads with efficiency, from booting systems to serving as primary storage for web servers and other data-intensive services. The SSDSC2KB480G7 features advanced data protection and error correction technologies, ensuring the safety and integrity of data under all conditions. Its endurance and power efficiency make it a practical choice for environments where continuous access to data is necessary, but space and energy consumption are limited. It seamlessly integrates into existing infrastructure, offering a cost-effective upgrade path for improving data accessibility and system responsiveness.

You May Also Be Interested in

CISCO
Cisco UCS-SD19TMB3X-EP. SSD capacity: 1.9 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD19T61X-EV. SSD capacity: 1.9 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 1.2TB SAS 10K SFF
Need more? Email Us
CISCO
Cisco UCS-SD480G61X-EV
Need more? Email Us
CISCO
3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium
Need more? Email Us
CISCO
Cisco UCS-SD480GM1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480G6I1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TM1X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD600GBE3K9. SSD capacity: 600 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess