EN
  • EN
  • DE

SUPERMICRO SYS-1028U-TN10RT+ - SuperServer SYS-1028U-TN10RT+ 1U 10x2.5 NVMe

Part No SUPERMICRO SYS-1028U-TN10RT+ - SuperServer SYS-1028U-TN10RT+ 1U 10x2.5 NVMe
Manufacturer Supermicro
Catalog Server
Description Supermicro 1028U-TN10RT+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435840-SUPERMICRO SYS-1028U-TN10RT+ - SuperServer SYS-1028U-TN10RT+ 1U 10x2.5 NVMe
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-1028U-TN10RT+ - SuperServer SYS-1028U-TN10RT+ 1U 10x2.5 NVMe CAD Model

Description

The SUPERMICRO SYS-1028U-TN10RT+ SuperServer is a cutting-edge solution, meticulously designed for environments that demand ultra-fast storage and exceptional processing capabilities. Housed in a 1U rackmount chassis, this server is distinguished by its support for up to ten 2.5-inch NVMe drives, offering unparalleled storage speed and efficiency that is critical for high-performance computing, real-time data analytics, and other latency-sensitive applications. It is built around the innovative X10DRU-I+ motherboard, supporting dual Intel Xeon E5-2600 v3/v4 series processors, thereby providing a robust dual-processor platform capable of tackling even the most demanding tasks. Accommodating high-speed DDR4 memory, providing extensive PCI Express expansion options, and featuring dual 10GBase-T Ethernet ports, the SYS-1028U-TN10RT+ sets a new standard for server performance and networking. Additionally, it includes redundant, platinum-efficiency power supplies, advanced cooling solutions, and comprehensive system management features, all designed to deliver non-stop operation under intensive workloads. This SuperServer is the ideal choice for businesses seeking the ultimate in storage performance and computational power.

You May Also Be Interested in

IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess