EN
  • EN
  • DE

16_N-50-3-103/133_NE

Part No 16_N-50-3-103/133_NE
Manufacturer Huber+Suhner, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description 16_N-50-3-103/133_NE / N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Huber+Suhner, Inc.
Package Bulk
Connector Style N Type
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Clamp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line) , Right Angle
Cable Group RG-223, 400
Fastening Type Threaded
Frequency - Max 11 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Brass
Body Material Brass
Body Finish White Bronze
Center Contact Plating Gold
Dielectric Material Perfluoroalkoxy (PFA) , Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 1000 V
Mating Cycles 500
Base Product Number 16_N-50
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1349337-16_N-50-3-103/133_NE
Ultra Librarian 3D Model Ultra Librarian 16_N-50-3-103/133_NE CAD Model

Description

The 1349337-16_N-50-3-103/133_NE is a coaxial connector assembly from Huber+Suhner, Inc.

  • Connector Type: Threaded male pin plug
  • Contact Termination: Solder
  • Housing Color: Silver
  • Impedance: 50Ohm
  • Maximum Frequency: 11 GHz
  • Temperature Range: -65°C to 165°C

You May Also Be Interested in

TE Connectivity
RTD-50-L-00CS2930 / Connector
Need more? Email Us
Murata Electronics North America
LSC
Lowest to $1.3456
TE Connectivity
RBD-75-S-00CS2930 / Connector
Need more? Email Us
Radiall USA, Inc.
SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG STR 50 OHM PCB
Lowest to $11.9795
Hirose Electric Co Ltd
CONNECTOR / Connector
Need more? Email Us
Pomona Electronics
CONN BNC TRIAX JACK STR 50 OHM
Need more? Email Us
Radiall USA, Inc.
SSMB M RA BHD / SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $54.7975
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess