EN
  • EN
  • DE

SUPERMICRO SYS-1029U-TN10RT - SuperServer SYS-1029U-TN10RT X11DPU 1U 10x2.5 NVMe

Part No SUPERMICRO SYS-1029U-TN10RT - SuperServer SYS-1029U-TN10RT X11DPU 1U 10x2.5 NVMe
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 1029U-TN10RT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435825-SUPERMICRO SYS-1029U-TN10RT - SuperServer SYS-1029U-TN10RT X11DPU 1U 10x2.5 NVMe
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-1029U-TN10RT - SuperServer SYS-1029U-TN10RT X11DPU 1U 10x2.5 NVMe CAD Model

Description

The SUPERMICRO SYS-1029U-TN10RT SuperServer leverages the cutting-edge X11DPU motherboard, bringing forward exceptional performance and efficiency within a compact 1U form factor. Tailored for next-gen enterprise applications, this server supports dual Intel Xeon Scalable Processors and provides unparalleled speed with 10x2.5"" NVMe drive bays for ultra-fast storage operations. It features versatile network connectivity with dual 10GBase-T LAN ports plus a dedicated IPMI port for remote management. Supporting up to 3TB of DDR4 ECC RDIMM or LRDIMM memory across 24 DIMM slots, it delivers high-speed data processing capabilities. With its 750W Redundant Power Supplies ensuring uninterrupted operation, the SYS-1029U-TN10RT is optimized for mission-critical applications in cloud computing, virtualization, and high-performance computing environments.

You May Also Be Interested in

IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess