EN
  • EN
  • DE

DELL 07FPR - 10TB 7.2K 3.5 SAS 12G HUH721010AL5200 ME4 SERIES

Part No DELL 07FPR - 10TB 7.2K 3.5 SAS 12G HUH721010AL5200 ME4 SERIES
Manufacturer Dell
Catalog Hard Drives
Description DELL 07FPR. HDD size: 3.5", HDD capacity: 10000 GB, HDD speed: 7200 RPMIncrease the storage capacity of your system with the 10TB Hard Drive from Dell. Offering a rotational speed of 7.2K RPM, this drive provides fast disk access.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390706-DELL 07FPR - 10TB 7.2K 3.5 SAS 12G HUH721010AL5200 ME4 SERIES
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 07FPR - 10TB 7.2K 3.5 SAS 12G HUH721010AL5200 ME4 SERIES CAD Model

Description

The DELL 07FPR is a high-capacity 10TB hard disk drive (HDD) designed for use in server and storage systems requiring reliable, high-density storage solutions. Operating at a spindle speed of 7200 RPM, this 3.5-inch SAS (Serial Attached SCSI) 12Gb/s drive offers a robust storage option with a fast data transfer rate, ideal for applications requiring both capacity and performance, such as data archives, digital libraries, and high-availability storage. The HUH721010AL5200, part of the ME4 Series, is engineered with enterprise-class reliability in mind, featuring advanced error correction and enhanced power management technologies. With its large capacity and durability, the DELL 07FPR HDD is suited for businesses looking to expand their storage capabilities to accommodate growing data needs while ensuring data integrity and availability.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess