EN
  • EN
  • DE

SUPERMICRO SYS-2028TP-DECTR - SuperServer SYS-2028TP-DECTR X10DRT-PT 2U 24x2.5

Part No SUPERMICRO SYS-2028TP-DECTR - SuperServer SYS-2028TP-DECTR X10DRT-PT 2U 24x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro 2028TP-DECTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435881-SUPERMICRO SYS-2028TP-DECTR - SuperServer SYS-2028TP-DECTR X10DRT-PT 2U 24x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-2028TP-DECTR - SuperServer SYS-2028TP-DECTR X10DRT-PT 2U 24x2.5 CAD Model

Description

The SUPERMICRO SYS-2028TP-DECTR SuperServer is designed for optimal efficiency and high-density computing, making it an ideal choice for cloud computing, virtualization, and enterprise deployment. Featuring the X10DRT-PT motherboard, it incorporates dual Intel Xeon E5-2600 v3/v4 processors in each node, delivering powerful performance and energy efficiency in a 2U dual-node configuration. This server offers 24 hot-swappable 2.5-inch drive bays, providing substantial storage capacity and flexibility for a mix of SSDs and HDDs to suit various demands. Redundant, hot-swappable power supplies and an innovative cooling system ensure consistent performance and reliability, while the advanced networking and expansion options offer scalability and connectivity to meet future challenges. The SYS-2028TP-DECTR is tailored for businesses requiring a dense, scalable, and efficient server solution.

You May Also Be Interested in

Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess