EN
  • EN
  • DE

HV825

Part No HV825
Manufacturer Supertex, Inc
Description High Voltage EL Lamp Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Supertex, Inc
Win Source Part Number 1182555-HV825
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV825 CAD Model

Description

The Supertex HV825 is a monolithic high voltage, 16-channel, serial to parallel converter specifically designed for driving plasma displays. It's optimized for applications needing high-voltage switching capabilities alongside efficient data control, notably within display technologies and industrial automation systems.

Applications:

  • Plasma Display Panels (PDP)
  • Vacuum Fluorescent Displays (VFD)
  • LED Matrix Displays
  • Industrial Control Systems
  • Automated Test Equipment

Features:

  • 16-Channel Output: Enables control of 16 individual high-voltage channels.
  • High Voltage Capability: Operates with output voltages up to 80V.
  • Serial Input Data: Simplifies interfacing with microcontrollers and digital systems.
  • Output Enable Control: Provides global control over all output channels.
  • Low Power Consumption: Minimizes heat generation and power requirements.
  • High-Speed Data Transfer: Supports fast data rates for dynamic displays.
  • CMOS Logic Compatibility: Interfaces directly with standard CMOS logic levels.
  • Built-In Shift Register: Facilitates serial data input and parallel output.

Benefits:

  • Reduced Component Count: Integrates multiple driver components into a single IC.
  • Simplified System Design: Serial data input reduces wiring and PCB complexity.
  • Improved Display Quality: High voltage output ensures bright and clear displays.
  • Enhanced System Reliability: Robust design ensures stable operation in demanding environments.
  • Cost-Effective Solution: Provides a competitive high-voltage driver solution.

The HV825 operates with a supply voltage range of 3V to 5V for the logic section and requires a separate high-voltage supply for the output drivers. The device is typically available in surface-mount packages and designed for high-density board assembly. It offers an efficient and reliable solution for driving high-voltage displays and other applications requiring multiple high-voltage outputs. The HV825's integration of features and robust performance makes it a valuable component for various display and control applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess