EN
  • EN
  • DE

HV9921DB1

Part No HV9921DB1
Manufacturer Supertex, Inc
Description Universal Off-line LED Driver Demoboard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1182590-HV9921DB1
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV9921DB1 CAD Model

Description

The HV9921DB1 from Supertex, Inc. is a LED driver IC designed for step-down (buck) constant current regulators. It is specifically optimized for driving high-brightness LEDs from a wide input voltage range. This device offers a compact and efficient solution for LED lighting applications.

Applications

  • LED lighting
  • Automotive lighting
  • General illumination
  • Backlighting
  • Street lighting

Features

  • Buck (Step-Down) Topology
  • Constant Current Regulation
  • Wide Input Voltage Range
  • High Efficiency
  • PWM Dimming Control
  • Open LED Protection

Benefits

  • Stable LED Current: Provides constant current to the LEDs, ensuring consistent brightness and long lifespan.
  • Efficient Power Conversion: High efficiency minimizes power losses and reduces heat generation.
  • Wide Input Voltage Range: Allows for operation from a variety of power sources.
  • Flexible Dimming Control: PWM dimming enables precise control over LED brightness.
  • Robust Protection: Open LED protection prevents damage to the IC and other components in the event of an LED failure.

The HV9921DB1 operates as a buck converter, stepping down the input voltage to a level suitable for driving the LEDs. The device employs a constant current regulation scheme, ensuring that the LEDs receive a consistent current, regardless of variations in input voltage or LED forward voltage. This provides stable brightness and prolongs the lifespan of the LEDs. The HV9921DB1 includes a PWM dimming input, allowing for precise control over the brightness of the LEDs. The device also features built-in protection features, such as open LED protection, which prevents damage to the IC and other components in the event that an LED fails open. The switching frequency of the HV9921DB1 can be adjusted to optimize efficiency and minimize EMI. The HV9921DB1 is typically used in applications where a regulated constant current is required to drive one or more LEDs. The high efficiency of the HV9921DB1 allows for cool operation and reduces the need for external heat sinks. The device is available in a compact package. The PWM dimming control provides a wide dimming range. Its integrated protection features enhance system reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess