The KBL407 is a single-phase bridge rectifier manufactured by Surge Components. It is designed to convert alternating current (AC) to direct current (DC). The '407' indicates a voltage rating, in this case 700V.
Applications
- Power Supplies: Converts AC voltage to DC voltage for powering electronic circuits.
- Battery Chargers: Rectifies AC voltage for charging batteries.
- LED Lighting: Converts AC voltage to DC voltage for driving LEDs.
- Motor Drives: Provides DC voltage for controlling DC motors.
- Household Appliances: Used in various appliances such as washing machines, refrigerators, and microwave ovens.
Features
- High surge current capability.
- High reliability.
- Low forward voltage drop.
- Ideal for printed circuit board assembly.
- High temperature soldering guaranteed.
- Voltage Rating: 700V.
- Current Rating: Typically 4A.
Benefits
- Efficient AC-DC conversion.
- Reliable performance.
- Compact size.
- Easy to integrate into circuits.
Additional Details
The KBL407 is typically packaged in a KBL package, which is a through-hole package designed for easy mounting on printed circuit boards. It consists of four diodes internally connected in a bridge configuration. The maximum forward voltage drop is typically around 1V per diode. The operating temperature range is generally -55°C to +150°C. The surge current rating is a critical specification, indicating the device's ability to withstand high current surges. The KBL series of bridge rectifiers is widely used in various power supply applications due to its robust design and reliable performance.