EN
  • EN
  • DE

VZH151M1KTR-1313S

Part No VZH151M1KTR-1313S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description 150 µF 80 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr SURGE
Series VZH
Packaging Reel - TR
Capacitance 150 µF
Tolerance ±20%
Voltage - Rated 80 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 315 mA @ 120 Hz
Ripple Current @ High Frequency 450 mA @ 100 kHz
Impedance 320 mOhms
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 0.551" (14.00mm)
Surface Mount Land Size 0.512" L x 0.512" W (13.00mm x 13.00mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1481154-VZH151M1KTR-1313S
Ultra Librarian 3D Model Ultra Librarian VZH151M1KTR-1313S CAD Model

You May Also Be Interested in

Panasonic
EEU-FC1E221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 25V datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
EMZR6R3ADA681MF80G Chemi-Con Aluminum Electrolytic Capacitors - SMD 6.3V 680uF 20% Tol. AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.1673
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Panasonic
EEU-FS1A472 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 4700uF 10000H 12.5x25mm datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Rubycon
100uF 35V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm
Lowest to $0.0678
Panasonic
EEU-FC1V121 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 120uF 35V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-TQV101XAP Panasonic Aluminum Electrolytic Capacitors - SMD 35V 100uF 6.3x7.7mm datasheet, inventory, & pricing.
Lowest to $0.2933
Panasonic
EEU-FS1C222LB Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2200uF 10000H 10x25mm datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess