EN
  • EN
  • DE

VZH331M1VTR-1010S

Part No VZH331M1VTR-1010S
Manufacturer Surge Components
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 35V POLAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 469 mA @ 120 Hz
Ripple Current @ High Frequency 670 mA @ 100 kHz
Impedance 90 mOhms
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian VZH331M1VTR-1010S CAD Model

You May Also Be Interested in

Dongguan Honor Electronics Co., Ltd.
1000uF ±20% 16V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0762
Ymin
47uF 80V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm 9000hrs@105℃
Lowest to $0.1092
VT (Vertical Technology)
100uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0332
SUN Electronic Industries Corporation
100uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.3255
KNSCHA ELECTRONICS CO.,LIMITED
100uF ±20% 63V Aluminum Electrolytic Capacitors 3000hrs@105℃
Lowest to $0.1162
Nichicon
CAP ALUM 47UF 20% 35V RADIAL TH
Lowest to $0.2329
Hunan Aihua Group
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D8xL12mm 2000hrs@105℃
Lowest to $0.0528
Dongguan Chengxing Electronic Co., Ltd.
100uF 50V Aluminum Electrolytic Capacitors Through Hole,D8xL12mm 3000hrs@105℃
Lowest to $0.0402
Dongguan Rongqiang Electronics Technology Co., Ltd.
680uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess