EN
  • EN
  • DE

HTC0603-1E-R30-T35-L5

Part No HTC0603-1E-R30-T35-L5
Manufacturer Susumu
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.3PF 25V 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Susumu
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.3pF
Tolerance ±0.035pF
Voltage Rating 25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Features General Purpose
Height - Seated (Max) 0.012" (0.31mm)
Win Source Part Number 120860-HTC0603-1E-R30-T35-L5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HTC0603-1E-R30-T35-L5 CAD Model

Description

The Susumu 120860-HTC0603-1E-R30-T35-L5 capacitor is a general-purpose electronic component that is suitable for various applications. It has a voltage rating of 25V and a capacitance of 0.3pF. The tolerance of this capacitor is ±0.035pF, and it has a height of 0.012" (0.31mm) when seated. This capacitor is mounted using the SMD (SMT) technique. It operates within a temperature range of -40°C to 85°C. The Susumu 120860-HTC0603-1E-R30-T35-L5 capacitor is now obsolete (EOL), and its popularity is medium.

You May Also Be Interested in

AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.4022
AVX Corp/Kyocera Corp
CAP THIN FILM 2.7PF 25V 0402 / 2.7 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1.3 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 12PF 50V 0805
Lowest to $0.2618
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.2080
AVX Corp/Kyocera Corp
CAP THIN FILM 15PF 10V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.5454
AVX Corp/Kyocera Corp
CAP THIN FILM 3.3PF 25V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.2PF 25V 0402 / 0.2 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Lowest to $0.4414

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess