EN
  • EN
  • DE

PAT1220-C-1DB-T-C

Part No PAT1220-C-1DB-T-C
Manufacturer Susumu
Catalog Attenuators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family Attenuators
Manufacturer Susumu
Win Source Part Number 344296-PAT1220-C-1DB-T-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAT1220-C-1DB-T-C CAD Model

Description

The PAT1220-C-1DB-T-C is a precision thin film attenuator manufactured by Susumu. It is designed for applications requiring a slight signal attenuation of 1dB, offering a subtle adjustment while maintaining signal integrity. This attenuator belongs to the PAT series, known for its excellent frequency response and power handling capabilities. The component utilizes thin film technology ensuring tight tolerance and long-term stability.

Applications

  • RF and Microwave Systems
  • Wireless Communication Devices
  • Mobile Network Infrastructure
  • Test and Measurement Instruments
  • Radar and Avionics Systems

Features

  • Fixed Attenuation: Provides a consistent 1dB signal reduction.
  • Thin Film Technology: Delivers high precision and stable performance.
  • Compact Design: Suitable for high-density circuit board layouts.
  • Broad Frequency Range: Operates effectively across a wide spectrum.
  • RoHS Compliant: Meets environmental safety standards.
  • Excellent Return Loss: Minimizes signal reflections and impedance mismatches.

Benefits

  • Precise Signal Control: Ensures accurate attenuation for optimized system performance.
  • Stable Operation: Thin film construction minimizes performance drift over time and temperature.
  • Space-Efficient: Small footprint allows for easy integration in compact devices.
  • Versatile Application: Compatible with various frequency bands used in wireless and radar applications.
  • Environmentally Safe: Complies with RoHS directives, reducing hazardous substances.
  • Improved Signal Integrity: Reduces reflections, enhancing signal quality and minimizing losses.

Additional Details

The PAT1220-C-1DB-T-C attenuator typically comes in a surface-mount package, which is designed for automated assembly processes. The '1220' portion of the part number indicates the component's size, measuring 1.2mm x 2.0mm. It is crucial to refer to the manufacturer's datasheet for detailed specifications, including frequency range, power handling capacity, and operating temperature limits. The thin film resistor element is passivated to ensure environmental protection and long-term reliability. The 'C' in the part number likely refers to a specific tolerance and temperature coefficient characteristic. The 'T' generally refers to the termination material. The final 'C' potentially denotes a specific manufacturing or lot-related code.

You May Also Be Interested in

pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess