EN
  • EN
  • DE
  • IT

PAT1220-C-4DB-T5

Part No PAT1220-C-4DB-T5
Manufacturer Susumu
Catalog Attenuators
Description RF ATTENUATOR 4DB 50OHM 0805 / RF Attenuators 4dB 0 Hz ~ 10 GHz 50 Ohms 100mW 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Susumu
Package Tape & Reel
Product Status Active
Attenuation Value 4dB
Frequency Range 0 Hz ~ 10 GHz
Power (Watts) 100mW
Impedance 50 Ohms
Package / Case 0805 (2012 Metric)
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 268174-PAT1220-C-4DB-T5
Ultra Librarian 3D Model Ultra Librarian PAT1220-C-4DB-T5 CAD Model

Description

The RF and wireless attenuator from Susumu is a high-quality component for signal attenuation.

  • Impedance: With an impedance of 50 Ohms, it provides accurate and reliable attenuation for RF and wireless applications.
  • Power Rating and Frequency Range: The attenuator has a power rating of 100mW and a frequency range of 0 Hz to 10 GHz, making it suitable for a wide range of applications.
  • Attenuation Value: It provides an attenuation value of 4dB, allowing for precise control of signal strength.
  • Packaging: The attenuator is packaged in a tape and reel format, with a standard package of 5000 pcs.
  • Size and Classification: It has a compact size of 0805 (2012 Metric) and is ECCN classified as EAR99.
  • Product Status: This product is currently an active product in the market and is unaffected by REACH regulations.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 2DB 50OHM DIE
Need more? Email Us
Renesas Electronics America
RF ATTENUATOR 32.4DB 20VFQFN
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 20DB SMA MODULE
Need more? Email Us
Renesas Electronics America
RF ATTENUATOR 32.4DB 20VFQFN
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 9DB SMA MODULE
Need more? Email Us
Radiall USA, Inc.
ATT N 20DB 8GHZ 10W
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 3.5DB 50OHM SMA
Need more? Email Us
AVX Corp/Kyocera Corp
RF ATTENUATOR 3DB 50OHM 0603
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess