EN
  • EN
  • DE

PCMB061H-3R3MS

Part No PCMB061H-3R3MS
Manufacturer Susumu
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 345903-PCMB061H-3R3MS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCMB061H-3R3MS CAD Model

Description

The Susumu PCMB061H-3R3MS is a molded power inductor designed for use in a variety of power management applications. Its compact size, shielded construction, and high current handling capability make it a suitable choice for DC-DC converters, power supplies, and filtering circuits.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Point-of-load (POL) regulators
  • LED lighting circuits
  • Noise filtering in power lines

Features:

  • Inductance: 3.3 µH (Microhenries)
  • Molded Construction: Provides robust mechanical protection and environmental resistance.
  • Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
  • High Saturation Current: Withstands high peak currents without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Enables high-density circuit board layouts.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits:

  • Efficient Power Conversion: Low DCR minimizes power dissipation, increasing overall efficiency.
  • Reduced EMI: Shielded design minimizes electromagnetic interference with surrounding components.
  • Stable Inductance: Maintains a stable inductance value under varying current and temperature conditions.
  • Reliable Operation: Robust construction ensures reliable performance in demanding environments.
  • Space Saving: Small footprint enables integration into compact electronic devices.

Additional Details:

The "PCMB061H" designation refers to the series and physical dimensions of the inductor. "3R3MS" indicates the inductance value (3.3 µH) and the tolerance. The molded construction offers excellent resistance to moisture and physical damage. The saturation current and rated current are critical parameters specified in the Susumu datasheet; operating the inductor above these limits can lead to performance degradation. The inductor is designed for surface mount assembly, which simplifies manufacturing. For detailed specifications, including dimensions, electrical characteristics, soldering guidelines, and temperature derating curves, refer to the official Susumu datasheet.

You May Also Be Interested in

Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess