EN
  • EN
  • DE

PCMC104T-R45MN

Part No PCMC104T-R45MN
Manufacturer Susumu
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 345923-PCMC104T-R45MN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCMC104T-R45MN CAD Model

Description

The PCMC104T-R45MN is a high-precision thin film chip resistor manufactured by Susumu. Designed for applications where accuracy, stability, and low noise are paramount, this resistor offers superior performance compared to standard thick film resistors. Susumu is a reputable manufacturer known for producing high-quality components suited for demanding electronic circuits.

Applications

  • Precision Measuring Instruments: Used in multimeters, calibrators, and other instruments that require accurate resistance values for precise measurements.
  • Medical Devices: Employed in medical equipment, patient monitoring systems, and diagnostic tools where reliability and accuracy are critical.
  • Aerospace and Defense Systems: Integrated into avionics, radar systems, and communication equipment due to their robust performance under varying environmental conditions.
  • Audio Equipment: Utilized in high-end audio amplifiers and signal processing circuits to minimize noise and distortion for improved sound quality.
  • Automotive Electronics: Applied in control systems and sensors to ensure stable and accurate resistance in automotive applications.

Features

  • Thin Film Technology: Provides excellent precision, long-term stability, and reliability.
  • Tight Tolerance: Offers a minimal resistance deviation from the nominal value, ensuring accuracy.
  • Low Temperature Coefficient of Resistance (TCR): Ensures minimal resistance change over a broad temperature range, maintaining stable performance.
  • Compact Size: Facilitates high-density circuit designs and miniaturization of electronic devices.
  • RoHS Compliant: Adheres to environmental regulations, restricting the use of hazardous substances.

Benefits

  • High Accuracy: Ensures precise and reliable circuit performance in sensitive applications.
  • Exceptional Stability: Maintains consistent resistance values over time and temperature changes.
  • Low Noise: Reduces signal interference and distortion, enhancing the performance of sensitive circuits.
  • Reliable Operation: Provides dependable performance in demanding environments.
  • Miniaturization: Enables the design of smaller, more compact electronic devices.

Additional Details

The PCMC104T-R45MN has a resistance value of 0.45 Ohms. The 'PCMC104T' designation specifies the resistor's physical dimensions and characteristics within the Susumu product line. The 'R45' indicates the resistance value, with 'R' serving as the decimal point (0.45 Ohms). 'MN' likely represents the tolerance and TCR characteristics, typically indicating a tight tolerance (e.g., ±0.1% or ±0.01%) and a low TCR (e.g., ±25 ppm/°C or ±10 ppm/°C). These resistors are commonly available in standard surface mount packages, making them well-suited for automated assembly processes. The thin film construction provides superior performance in terms of noise and stability compared to thick film resistors, making them ideal for sensitive analog circuits and high-precision applications where accuracy is crucial.

You May Also Be Interested in

Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess