EN
  • EN
  • DE

PRL1632-R010-D

Part No PRL1632-R010-D
Manufacturer Susumu
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129382-PRL1632-R010-D
Categories Custom Parts
Manufacturer Susumu
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRL1632-R010-D CAD Model

Description

The PRL1632-R010-D is a precision resistor manufactured by Susumu, known for their high-quality thin film resistors. This resistor is designed for applications requiring high accuracy, stability, and low noise. The 'R010' likely indicates a resistance value of 0.01 Ohms (10 milliohms), which is suitable for current sensing applications.

Applications:

  • Current Sensing: Used in current sensing circuits to accurately measure current flow.
  • Power Supplies: Employed in power supplies for current monitoring and control.
  • Battery Management Systems (BMS): Incorporated in BMS for precise current measurement and protection.
  • Motor Control: Utilized in motor control circuits for accurate current feedback.
  • High Precision Amplifiers: Found in precision amplifiers for gain setting and feedback.

Features:

  • Thin Film Technology: Employs thin film technology for superior stability and precision.
  • Low Resistance Value: Features a very low resistance value (0.01 Ohms) for current sensing.
  • High Precision: Offers tight tolerance and low temperature coefficient of resistance (TCR).
  • Surface Mount Package: Comes in a surface mount package for easy assembly.
  • Low Inductance: Designed for low inductance to minimize signal distortion.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Accurate Current Measurement: Ensures accurate current measurement due to its high precision and stability.
  • Efficient Power Management: Enables efficient power management through precise current monitoring.
  • Reliable Performance: Provides reliable performance in various environmental conditions.
  • Compact Size: Saves board space due to its small surface mount package.
  • Stable Operation: Maintains stable resistance value over a wide temperature range.

Additional Details:

The PRL1632-R010-D typically has a tolerance of 1% or better and a TCR of ±50 ppm/°C or less. The power rating is usually around 1W. The resistor is designed to minimize inductance and provide accurate current sensing in demanding applications. It's commonly used with current sense amplifiers to convert the voltage drop across the resistor into a usable signal.

You May Also Be Interested in

PLX
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Contact for details
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2553 $116.1615
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess