EN
  • EN
  • DE

PXV1220S-3DB N1-T

Part No PXV1220S-3DB N1-T
Manufacturer Susumu
Catalog Attenuators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family Attenuators
Manufacturer Susumu
Win Source Part Number 214789-PXV1220S-3DB N1-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXV1220S-3DB N1-T CAD Model

Description

The Susumu PXV1220S-3DB N1-T is a precision thin film chip resistor engineered for applications where high accuracy, stability, and reliability are paramount. It leverages advanced thin film technology to achieve tight tolerances and a low Temperature Coefficient of Resistance (TCR), making it suitable for demanding environments.

Applications

  • Precision Instrumentation: Utilized in high-accuracy measurement devices, calibration equipment, and analytical instruments.
  • Medical Devices: Employed in critical medical equipment such as patient monitoring systems, diagnostic tools, and therapeutic devices.
  • Automotive Electronics: Integrated into automotive control units (ECUs), sensor systems, and other applications requiring robust performance under varying conditions.
  • Aerospace Applications: Suitable for aerospace electronics, including navigation systems, communication equipment, and control systems.
  • High-End Audio Equipment: Used in professional audio amplifiers, preamplifiers, and signal processing equipment to minimize distortion and maintain signal integrity.
  • Industrial Automation: Deployed in industrial control systems, process monitoring equipment, and robotic systems.
  • Test and Measurement Equipment: Incorporated in multimeters, oscilloscopes, signal generators, and network analyzers.

Features

  • High Precision: Offers tight resistance tolerances for accurate and consistent performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance drift over temperature variations, ensuring stable operation.
  • Thin Film Technology: Provides superior stability, reliability, and long-term performance compared to other resistor types.
  • Compact Size: Small form factor allows for high-density mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits

  • Enhanced Accuracy: Tight tolerances and low TCR contribute to more accurate and reliable circuit performance.
  • Improved Stability: Minimal resistance drift ensures consistent performance over a wide temperature range.
  • Increased Reliability: Robust construction and thin film technology provide long-term stability and dependable operation.
  • Space Saving: Compact size allows for greater component density on PCBs, enabling smaller and more efficient designs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations, reducing the use of hazardous substances.

Additional Details

The PXV1220S-3DB N1-T is typically packaged in a 1206 size. The specific resistance value and tolerance should be verified using the manufacturer's datasheet. Designed for surface mount technology (SMT), it is suitable for automated assembly processes. The 'N1-T' designation may indicate specific packaging or termination characteristics. Susumu is a recognized manufacturer known for its high-quality, high-precision resistors.

You May Also Be Interested in

Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,611 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess